PHOENIX CONTACT USA Terminal Blocks - Specialized 3273006

Description
DISTRIBUTION BLOCK YELLOW
Request a Quote Datasheet
Description
DISTRIBUTION BLOCK YELLOW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-15968-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-15968-ND
Terminal Blocks - Specialized 277-15968-ND
DISTRIBUTION BLOCK YELLOW

DISTRIBUTION BLOCK YELLOW

Buy Now Datasheet
DIN Rail Terminal Blocks - 3273006 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3273006
DIN Rail Terminal Blocks 3273006
DIN Rail Terminal Blocks PTFIX 6X2,5-NS35 YE 2.5mm2 NS35 DIN Trns

DIN Rail Terminal Blocks PTFIX 6X2,5-NS35 YE 2.5mm2 NS35 DIN Trns

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-15968-ND 3273006
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options DIN Rail 15 mm DIN Rail; 35 mm DIN Rail
Termination Options Spring Clamp Push-In
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 12 to 26 AWG 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-12A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Miniature Turret Term Board - 15067 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1574
# of Contacts 25
Body Material Phenolic, XP
View Details
High and Medium-Power Terminal Blocks - HP-ATH-255-2-XXP - BlockMaster Electronics, Inc.
Specs
Termination Options Screw Clamp
Features Cover
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
View Details