PHOENIX CONTACT USA Terminal Blocks - Specialized 3270438

Description
TERM BLK MARSHALLING 4POS 11.0MM
Request a Quote Datasheet
Description
TERM BLK MARSHALLING 4POS 11.0MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 3270438-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
3270438-ND
Terminal Blocks - Specialized 3270438-ND
TERM BLK MARSHALLING 4POS 11.0MM

TERM BLK MARSHALLING 4POS 11.0MM

Buy Now Datasheet
DIN Rail Terminal Blocks - 3270438 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3270438
DIN Rail Terminal Blocks 3270438
DIN Rail Terminal Blocks PTMC 1,5-2 /PK

DIN Rail Terminal Blocks PTMC 1,5-2 /PK

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 3270438-ND 3270438
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options Panel Mount
Termination Options Spring Clamp Push-In
Approvals RoHS Compliant
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-08D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 8
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Pluggable Terminal Blocks - CIMXX9M5 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Modular Male
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Through terminal block - 2001-1301 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers