PHOENIX CONTACT USA Terminal Blocks - Specialized 3270420

Description
TERM BLK MARSHALLING 3POS 11.0MM
Request a Quote Datasheet
Description
TERM BLK MARSHALLING 3POS 11.0MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 3270420-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
3270420-ND
Terminal Blocks - Specialized 3270420-ND
TERM BLK MARSHALLING 3POS 11.0MM

TERM BLK MARSHALLING 3POS 11.0MM

Buy Now Datasheet
Terminal Block, Din Rail, 1Pos, 14Awg; No. Of Positions Phoenix Contact - 56AC7363 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 1Pos, 14Awg; No. Of Positions Phoenix Contact
56AC7363
Terminal Block, Din Rail, 1Pos, 14Awg; No. Of Positions Phoenix Contact 56AC7363
TERMINAL BLOCK, DIN RAIL, 1POS, 14AWG; No. of Positions:1Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:500V; No. of Levels:1; RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 1POS, 14AWG; No. of Positions:1Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:500V; No. of Levels:1; RoHS Compliant: Yes

Supplier's Site Datasheet
DIN Rail Terminal Blocks - 3270420 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3270420
DIN Rail Terminal Blocks 3270420
DIN Rail Terminal Blocks PTMC 1,5-3 /BU

DIN Rail Terminal Blocks PTMC 1,5-3 /BU

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 3270420-ND 56AC7363 3270420
Product Name Terminal Blocks - Specialized Terminal Block, Din Rail, 1Pos, 14Awg; No. Of Positions Phoenix Contact DIN Rail Terminal Blocks
Mounting Options Panel Mount
Termination Options Spring Clamp Push-In
Approvals RoHS Compliant
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 12 to 26 AWG 26 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect terminal block - 2002-1871 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details