TERM BLK MARSHALLING 16POS 8.3MM
DIN Rail Terminal Blocks PTRVB 4-FI
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 1363250 | 277-11748-ND | 3270158 |
| Product Name | Standard Terminal Blocks | Terminal Blocks - Specialized | DIN Rail Terminal Blocks |
| Termination Options | Push in | Spring Clamp | Push-In |
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; RoHS Compliant |
| Body Material | Polyamide | ||
| Mounting Options | DIN Rail | ||
| North American | 12 to 26 AWG |