PHOENIX CONTACT USA Terminal Blocks - Specialized 3270157

Description
TERM BLK MARSHALLING 16POS 8.3MM
Request a Quote Datasheet
Description
TERM BLK MARSHALLING 16POS 8.3MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-11747-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-11747-ND
Terminal Blocks - Specialized 277-11747-ND
TERM BLK MARSHALLING 16POS 8.3MM

TERM BLK MARSHALLING 16POS 8.3MM

Buy Now Datasheet
Distribution Blocks - 1879900 - RS Components, Ltd.
Corby, Northants, United Kingdom
Distribution Blocks
1879900
Distribution Blocks 1879900
Phoenix Contact 3270157

Phoenix Contact 3270157

Supplier's Site
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3270157
DIN Rail Terminal Blocks 3270157
DIN Rail Terminal Blocks PTRVB 4-PV

DIN Rail Terminal Blocks PTRVB 4-PV

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-11747-ND 1879900 3270157
Product Name Terminal Blocks - Specialized Distribution Blocks DIN Rail Terminal Blocks
Mounting Options DIN Rail
Termination Options Spring Clamp Push in Push-In
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; RoHS Compliant
North American 14 to 26 AWG
International 0.14 to 2.50 mm2
Unlock Full Specs
to access all available technical data