PHOENIX CONTACT USA DIN Rail Terminal Blocks 3270125

Description
Phoenix Contact 3270125
Request a Quote Datasheet
Description
Phoenix Contact 3270125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 2073070 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2073070
DIN Rail Terminal Blocks 2073070
Phoenix Contact 3270125

Phoenix Contact 3270125

Supplier's Site
Terminal Blocks - Specialized - 277-11767-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-11767-ND
Terminal Blocks - Specialized 277-11767-ND
TERM BLK MARSHALLING 16POS 8.3MM

TERM BLK MARSHALLING 16POS 8.3MM

Buy Now Datasheet
DIN Rail Terminal Blocks - 3270125 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3270125
DIN Rail Terminal Blocks 3270125
DIN Rail Terminal Blocks PTRV 4-PV /BK

DIN Rail Terminal Blocks PTRV 4-PV /BK

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2073070 277-11767-ND 3270125
Product Name DIN Rail Terminal Blocks Terminal Blocks - Specialized DIN Rail Terminal Blocks
Termination Options Push in Spring Clamp Push-In
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; RoHS Compliant
Mounting Options DIN Rail
North American 14 to 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.23 - PCB socket (for changeover contacts only) - 9523 - Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Sensor terminal block - 2000-5417/1101-951 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Block for 5-Wire Cable - 82010110 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details