PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3270079

Description
KNIFE DISCONNECT TERMINAL BLOCK
Request a Quote Datasheet
Description
KNIFE DISCONNECT TERMINAL BLOCK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-17477-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-17477-ND
Terminal Blocks - Din Rail, Channel 277-17477-ND
KNIFE DISCONNECT TERMINAL BLOCK

KNIFE DISCONNECT TERMINAL BLOCK

Buy Now Datasheet
DIN Rail Terminal Blocks - 3270079 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3270079
DIN Rail Terminal Blocks 3270079
DIN Rail Terminal Blocks PTC 2,5-MT

DIN Rail Terminal Blocks PTC 2,5-MT

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-17477-ND 3270079
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Push In Push-In
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 12 to 24 AWG 12 to ? AWG
International 0.14 to 4.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
High and Medium-Power Terminal Blocks - HP-ATA-115B-2-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options 35 mm DIN Rail (optional feature); Panel Mount (optional feature)
Termination Options Screw Clamp
Features Cover
View Details
Through terminal block - 2002-1202 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers