PHOENIX CONTACT USA Terminal Blocks - Specialized 3260064

Description
TERM BLK MIDDLE 2POS 20.0MM BLK
Request a Quote Datasheet
Description
TERM BLK MIDDLE 2POS 20.0MM BLK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 3260064-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
3260064-ND
Terminal Blocks - Specialized 3260064-ND
TERM BLK MIDDLE 2POS 20.0MM BLK

TERM BLK MIDDLE 2POS 20.0MM BLK

Buy Now Datasheet
DIN Rail Terminal Blocks - 3260064 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3260064
DIN Rail Terminal Blocks 3260064
DIN Rail Terminal Blocks PTPOWER 50-FE-F

DIN Rail Terminal Blocks PTPOWER 50-FE-F

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 3260064-ND 3260064
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options Direct Mount
Termination Options Spring Clamp Screw Clamp; Screw, Power-Turn
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
North American 8 to ? AWG 8 to 2 AWG
International 10.00 to 70.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.069 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Disconnect terminal block for test and measurement - 2002-1772/401-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details