PHOENIX CONTACT USA DIN Rail Terminal Blocks 3260061

Description
Phoenix Contact 3260061
Request a Quote Datasheet
Description
Phoenix Contact 3260061
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 2014133 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2014133
DIN Rail Terminal Blocks 2014133
Phoenix Contact 3260061

Phoenix Contact 3260061

Supplier's Site
Terminal Blocks - Specialized - 277-15466-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-15466-ND
Terminal Blocks - Specialized 277-15466-ND
TERM BLK MIDDLE 2POS 20.0MM GRAY

TERM BLK MIDDLE 2POS 20.0MM GRAY

Buy Now Datasheet
DIN Rail Terminal Blocks - 3260061 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3260061
DIN Rail Terminal Blocks 3260061
DIN Rail Terminal Blocks PTPOWER 50-F

DIN Rail Terminal Blocks PTPOWER 50-F

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2014133 277-15466-ND 3260061
Product Name DIN Rail Terminal Blocks Terminal Blocks - Specialized DIN Rail Terminal Blocks
Termination Options Screw Clamp; Screw Spring Clamp Screw Clamp; Screw, Power-Turn
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Mounting Options Direct Mount
North American 8 to ? AWG 8 to 2 AWG
International 10.00 to 70.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Type 9D.01 - High current terminal blocks - 9D0151750210 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
8 x 4 to 20 mA in/4 x 4 to 20 mA in/out - profibus-interface-8-x-4-to-20-ma-in-4-x-4-to-20-ma-in-out - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
PCB Terminal Blocks with Wire Guard - PSMXX0D2 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details