CONN TERM BLK FEED THRU 12-26AWG
DIN Rail Terminal Blocks Mini Feed-through 5.2mm Width,26-12AWG
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 8158867 | 277-10033-ND | 3248125 |
| Product Name | DIN Rail Terminal Blocks | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks |
| Termination Options | Push in | Spring Clamp | Push-In |
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; UL 94 V-0 |
| North American | 12 AWG | 12 to 26 AWG | 26 to 12 AWG |
| Terminal Block Type | Single Feed Through | DIN Rail Terminal Blocks |