PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3248110

Description
CONN TERM BLK GROUND 14-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK GROUND 14-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-10032-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-10032-ND
Terminal Blocks - Din Rail, Channel 277-10032-ND
CONN TERM BLK GROUND 14-26AWG

CONN TERM BLK GROUND 14-26AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 8158879 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8158879
DIN Rail Terminal Blocks 8158879
Phoenix Contact 3248110

Phoenix Contact 3248110

Supplier's Site
DIN Rail Terminal Blocks - 3248110 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3248110
DIN Rail Terminal Blocks 3248110
DIN Rail Terminal Blocks Mini Ground 3.5mm Width,26-14AWG

DIN Rail Terminal Blocks Mini Ground 3.5mm Width,26-14AWG

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-10032-ND 8158879 3248110
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks DIN Rail Terminal Blocks
Termination Options Spring Clamp Push in Push-In
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 14 to 26 AWG 14 AWG 26 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - MTSXX008 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Through terminal block - 2004-1305 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers