PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3248100

Description
CONN TERM BLK FEED THRU 14-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 14-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-10027-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-10027-ND
Terminal Blocks - Din Rail, Channel 277-10027-ND
CONN TERM BLK FEED THRU 14-26AWG

CONN TERM BLK FEED THRU 14-26AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 8158860 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8158860
DIN Rail Terminal Blocks 8158860
Phoenix Contact 3248100

Phoenix Contact 3248100

Supplier's Site
DIN Rail Terminal Blocks - 3248100 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3248100
DIN Rail Terminal Blocks 3248100
DIN Rail Terminal Blocks Mini Feed-through 3.5mm Width,26-14AWG

DIN Rail Terminal Blocks Mini Feed-through 3.5mm Width,26-14AWG

Buy Now Datasheet
Terminal Block, Mpt 1,5/s Rohs Compliant Phoenix Contact - 47AK4143 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Mpt 1,5/s Rohs Compliant Phoenix Contact
47AK4143
Terminal Block, Mpt 1,5/s Rohs Compliant Phoenix Contact 47AK4143
TERMINAL BLOCK, MPT 1,5/S ROHS COMPLIANT: YES

TERMINAL BLOCK, MPT 1,5/S ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-10027-ND 8158860 3248100 47AK4143
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks DIN Rail Terminal Blocks Terminal Block, Mpt 1,5/s Rohs Compliant Phoenix Contact
Termination Options Spring Clamp Push in Push-In
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 14 to 26 AWG 14 AWG 26 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.952 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Double-deck terminal block - Through terminal block - 2002-2234 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Type 96.12 - PCB socket - 9612 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details