PHOENIX CONTACT USA DIN Rail Terminal Blocks 3247019

Description
Phoenix Contact 3247019
Request a Quote Datasheet
Description
Phoenix Contact 3247019
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 2047820 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2047820
DIN Rail Terminal Blocks 2047820
Phoenix Contact 3247019

Phoenix Contact 3247019

Supplier's Site
Terminal Blocks - Specialized - 3247019-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
3247019-ND
Terminal Blocks - Specialized 3247019-ND
TERM BLK FULL ASSY 2POS 20.0MM

TERM BLK FULL ASSY 2POS 20.0MM

Buy Now Datasheet
DIN Rail Terminal Blocks - 3247019 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3247019
DIN Rail Terminal Blocks 3247019
DIN Rail Terminal Blocks UKH 50-F

DIN Rail Terminal Blocks UKH 50-F

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2047820 3247019-ND 3247019
Product Name DIN Rail Terminal Blocks Terminal Blocks - Specialized DIN Rail Terminal Blocks
Termination Options Screw Clamp; Screw Screw Clamp Screw Clamp; Screw
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Mounting Options Direct Mount
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 6 AWG 2 to ? AWG
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
PCB Terminal Blocks with Wire Guard - PSBXX0M6 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Fuse terminal block - 2002-1611/1000-541 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details
5 suppliers