TERM BLK NEMA 2POS 41.0MM GRAY
DIN Rail Terminal Blocks RBO 10
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-15459-ND | 2657594 | 3244614 |
| Product Name | Terminal Blocks - Specialized | DIN Rail Terminal Blocks | DIN Rail Terminal Blocks |
| Mounting Options | DIN Rail | 15 mm DIN Rail; 35 mm DIN Rail | |
| Termination Options | Bolt and Nut | Bolt | |
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; UL 94 V-0 |
| Terminal Block Type | Single Feed Through | DIN Rail Terminal Blocks | |
| North American | 10 to ? AWG | 300 to 10 AWG |