PHOENIX CONTACT USA Terminal Blocks - Specialized 3244261

Description
TERM BLK MIDDLE 4POS 10.4MM BLUE
Request a Quote Datasheet
Description
TERM BLK MIDDLE 4POS 10.4MM BLUE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-15455-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-15455-ND
Terminal Blocks - Specialized 277-15455-ND
TERM BLK MIDDLE 4POS 10.4MM BLUE

TERM BLK MIDDLE 4POS 10.4MM BLUE

Buy Now Datasheet
Fixed Terminal Blocks - 3244261 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
3244261
Fixed Terminal Blocks 3244261
Fixed Terminal Blocks MSDB 2.5-M BU

Fixed Terminal Blocks MSDB 2.5-M BU

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-15455-ND 3244261
Product Name Terminal Blocks - Specialized Fixed Terminal Blocks
Mounting Options Direct Mount
Termination Options Spring Clamp Spring Clamp; Spring Cage
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through Fixed Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-11A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 11
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Single Row and Tri-Barrier Blocks - HD-818R-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals ROHS
View Details
Sensor supply terminal block - 2000-5372 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers