PHOENIX CONTACT USA Terminals - Ring Connectors 3240076

Description
CONN RING CIRC 14-18AWG M3 CRIMP
Request a Quote Datasheet
Description
CONN RING CIRC 14-18AWG M3 CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Ring Connectors - 277-11150-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
277-11150-ND
Terminals - Ring Connectors 277-11150-ND
CONN RING CIRC 14-18AWG M3 CRIMP

CONN RING CIRC 14-18AWG M3 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
3240076
Terminals 3240076
Terminals Rng cbl lug non-insl 1.1 - 2.5 mm2 M3

Terminals Rng cbl lug non-insl 1.1 - 2.5 mm2 M3

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 277-11150-ND 3240076
Product Name Terminals - Ring Connectors Terminals
Terminal Type Ring Terminal; Circular
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1901973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details
Dual Wire Ferrules - 2775.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
8102 Nailclip on Banana Plug Adapter - 8102 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details