PHOENIX CONTACT USA Terminal Blocks - Specialized 3214712

Description
TERM BLK PLUG 3POS 3.5MM BLUE
Request a Quote Datasheet
Description
TERM BLK PLUG 3POS 3.5MM BLUE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 3214712-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
3214712-ND
Terminal Blocks - Specialized 3214712-ND
TERM BLK PLUG 3POS 3.5MM BLUE

TERM BLK PLUG 3POS 3.5MM BLUE

Buy Now Datasheet
DIN Rail Terminal Blocks - 3214712 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3214712
DIN Rail Terminal Blocks 3214712
DIN Rail Terminal Blocks PTS 1,5/S-TWIN/1P BU

DIN Rail Terminal Blocks PTS 1,5/S-TWIN/1P BU

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 3214712-ND 3214712
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options DIN Rail
Termination Options Spring Clamp Push-In
Features Terminal Plug
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - CVFXX0L5 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Triple-deck terminal block - Component Terminal Block with Diode - 2002-3211/1000-675 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers