PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3214364

Description
CONN TERM BLK DISCONN 10-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK DISCONN 10-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-10224-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-10224-ND
Terminal Blocks - Din Rail, Channel 277-10224-ND
CONN TERM BLK DISCONN 10-26AWG

CONN TERM BLK DISCONN 10-26AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3214364 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3214364
DIN Rail Terminal Blocks 3214364
DIN Rail Terminal Blocks UT 4-PE/L/MT

DIN Rail Terminal Blocks UT 4-PE/L/MT

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-10224-ND 3214364
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Screw Clamp Screw Clamp; Screw
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
North American 10 to 26 AWG 26 to 10 AWG
International 0.14 to 6.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB High-Power Terminal Blocks - OULP-936-M-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB; Mounting Ears
Features Cover
Approvals UL Listing Mark
View Details
Component Terminal Block with Diode - 2001-1311/1000-410 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers