CONN TERM BLK FEED THRU 12-26AWG
DIN Rail Terminal Blocks UT 2,5-PE/L/N
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 8044342 | 277-2548-ND | 3214291 |
| Product Name | DIN Rail Terminal Blocks | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks |
| Termination Options | Screw Clamp; Screw | Screw Clamp | Screw Clamp; Screw |
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; RoHS Compliant |
| North American | 12 to 26 AWG | 26 to 12 AWG | |
| International | 0.14 to 4.00 mm2 |