PHOENIX CONTACT USA Din Rail, Channel 3214080

Description
Terminal Block Connector 11 Position Feed Through Gray 1/0-16 AWG, 8-20 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 11 Position Feed Through Gray 1/0-16 AWG, 8-20 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 277-16902-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
277-16902-ND
Din Rail, Channel 277-16902-ND
Terminal Block Connector 11 Position Feed Through Gray 1/0-16 AWG, 8-20 AWG

Terminal Block Connector 11 Position Feed Through Gray 1/0-16 AWG, 8-20 AWG

Buy Now Datasheet
Singapore, Singapore
10A 250V Electronic Connector
369-3214080
10A 250V Electronic Connector 369-3214080
Modular Terminal Block, 10A, 250V, Screw Terminal Product overview: 3214080 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 250V, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3214080 can be used for catalog matching and distributor lookup.

Modular Terminal Block, 10A, 250V, Screw Terminal Product overview: 3214080 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 250V, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3214080 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects Terminal Blocks Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Type: Feed Through Termination Style: Push In; Screw Current - IEC: 105 A Voltage - IEC: 1000V Current - UL: 102 A Package: Bulk Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Type: Feed Through
Termination Style: Push In; Screw
Current - IEC: 105 A
Voltage - IEC: 1000V
Current - UL: 102 A
Package: Bulk
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-16902-ND 369-3214080
Product Name Din Rail, Channel 10A 250V Electronic Connector Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC 90° Plug - 190413 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details