PHOENIX CONTACT USA Terminal Blocks - Specialized 3212301

Description
TERM BLK PLUG 2POS 8.2MM GRAY
Request a Quote Datasheet
Description
TERM BLK PLUG 2POS 8.2MM GRAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-7950-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-7950-ND
Terminal Blocks - Specialized 277-7950-ND
TERM BLK PLUG 2POS 8.2MM GRAY

TERM BLK PLUG 2POS 8.2MM GRAY

Buy Now Datasheet
DIN Rail Terminal Blocks - 3212301 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3212301
DIN Rail Terminal Blocks 3212301
DIN Rail Terminal Blocks PTMED 6-CT/1P

DIN Rail Terminal Blocks PTMED 6-CT/1P

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-7950-ND 3212301
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options DIN Rail 35 mm DIN Rail
Termination Options Spring Clamp Push-In
Features Terminal Plug
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.314 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Double potential terminal block - 2000-2141 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers