PHOENIX CONTACT USA DIN Rail Terminal Blocks 3212138

Description
Phoenix Contact 3212138
Request a Quote Datasheet
Description
Phoenix Contact 3212138
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 7858235 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
7858235
DIN Rail Terminal Blocks 7858235
Phoenix Contact 3212138

Phoenix Contact 3212138

Supplier's Site
Terminal Blocks - Din Rail, Channel - 277-12515-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-12515-ND
Terminal Blocks - Din Rail, Channel 277-12515-ND
CONN TERM BLK FEED THRU 4-20 AWG

CONN TERM BLK FEED THRU 4-20 AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3212138 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3212138
DIN Rail Terminal Blocks 3212138
DIN Rail Terminal Blocks PT 16 N

DIN Rail Terminal Blocks PT 16 N

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 7858235 277-12515-ND 3212138
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Push in Spring Clamp Push-In
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 4 to 20 AWG 20 to 4 AWG
International 0.50 to 25.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-08D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 8
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Type 96.04 - socket with screw (box clamp) terminals - 9604 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - Screw Connectors - 36-7771-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Terminal Block for 6-Wire Cable - 82010200 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 6
Body Material Polyamide 6
View Details