PHOENIX CONTACT USA Din Rail, Channel 3211813

Description
Terminal Block Connector 2 Position Feed Through Gray 8-20 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 2 Position Feed Through Gray 8-20 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 277-11109-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
277-11109-ND
Din Rail, Channel 277-11109-ND
Terminal Block Connector 2 Position Feed Through Gray 8-20 AWG

Terminal Block Connector 2 Position Feed Through Gray 8-20 AWG

Buy Now Datasheet
Connectors, Interconnects -Terminal Blocks -Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminal Blocks -Din Rail, Channel
Connectors, Interconnects -Terminal Blocks -Din Rail, Channel
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks -Din Rail, Channel Series: CLIPLINE PT Package: Bulk Product Status: Active Type: Feed Through Number of Positions: 2 Terminal - Width: 8.2mm Material - Insulation: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects -Terminal Blocks -Din Rail, Channel
Series: CLIPLINE PT
Package: Bulk
Product Status: Active
Type: Feed Through
Number of Positions: 2
Terminal - Width: 8.2mm
Material - Insulation: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0

Buy Now Datasheet
Singapore, Singapore
41A 600V Electronic Connector
369-3211813
41A 600V Electronic Connector 369-3211813
Modular Terminal Block, 41A, 600V, 2 Pos, Push-In, UL94 V-0 Product overview: 3211813 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 41A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 41A, 600V, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3211813 can be used for catalog matching and distributor lookup.

Modular Terminal Block, 41A, 600V, 2 Pos, Push-In, UL94 V-0 Product overview: 3211813 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 41A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 41A, 600V, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3211813 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Din Rail, Channel - 3211813 - ODG (Origin Data Global)
Shenzhen, China
Din Rail, Channel
3211813
Din Rail, Channel 3211813
CONN TERM BLK FEED THRU 8-20 AWG

CONN TERM BLK FEED THRU 8-20 AWG

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-11109-ND 369-3211813 3211813
Product Name Din Rail, Channel Connectors, Interconnects -Terminal Blocks -Din Rail, Channel 41A 600V Electronic Connector Din Rail, Channel
Connector Type DIN Connector DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 1920-1890-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details