PHOENIX CONTACT USA Connectors, Interconnects- Terminal Blocks- Din Rail, Channel 3211775

Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects- Terminal Blocks- Din Rail, Channel Series: CLIPLINE PT Package: Box Product Status: Active Type: Feed Through Number of Positions: 3 Terminal - Width: 6.2mm Termination Style: Push In, Spring Material Flammability Rating: UL94 V-0
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects- Terminal Blocks- Din Rail, Channel Series: CLIPLINE PT Package: Box Product Status: Active Type: Feed Through Number of Positions: 3 Terminal - Width: 6.2mm Termination Style: Push In, Spring Material Flammability Rating: UL94 V-0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Terminal Blocks- Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Terminal Blocks- Din Rail, Channel
Connectors, Interconnects- Terminal Blocks- Din Rail, Channel
Manufacturer: Phoenix Contact Category: Connectors, Interconnects- Terminal Blocks- Din Rail, Channel Series: CLIPLINE PT Package: Box Product Status: Active Type: Feed Through Number of Positions: 3 Terminal - Width: 6.2mm Termination Style: Push In, Spring Material Flammability Rating: UL94 V-0

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects- Terminal Blocks- Din Rail, Channel
Series: CLIPLINE PT
Package: Box
Product Status: Active
Type: Feed Through
Number of Positions: 3
Terminal - Width: 6.2mm
Termination Style: Push In, Spring
Material Flammability Rating: UL94 V-0

Buy Now Datasheet
Din Rail, Channel - 277-12502-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
277-12502-ND
Din Rail, Channel 277-12502-ND
Terminal Block Connector 3 Position Feed Through Blue 10-24 AWG

Terminal Block Connector 3 Position Feed Through Blue 10-24 AWG

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 277-12502-ND
Product Name Connectors, Interconnects- Terminal Blocks- Din Rail, Channel Din Rail, Channel
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Din Line Socket 7 Pole Schurter - 50H2548 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details