4850.37 -- DIN LINE SOCKET 7 POLE SCHURTER
SCHURTER Inc
Din Line Socket 7 Pole Schurter
4850.37
Description
DIN LINE SOCKET 7 POLE
Description
DIN LINE SOCKET 7 POLE
Suppliers
Din Line Socket 7 Pole Schurter
50H2548
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
50H2548 |
|
Product Name
|
Din Line Socket 7 Pole Schurter |
|
Connector Type
|
DIN Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
30 AWG
View Details