CONN TERM BLK FEED THRU 8-20 AWG
DIN Rail Terminal Blocks PT 6-TWIN BU
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2014385 | 277-7952-ND | 3211485 |
| Product Name | DIN Rail Terminal Blocks | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks |
| Termination Options | Push in | Spring Clamp | Push-In |
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; RoHS Compliant |
| Terminal Block Type | Single Feed Through | DIN Rail Terminal Blocks | |
| North American | 8 to 20 AWG | 20 to 8 AWG | |
| International | 0.50 to 10.00 mm2 |