PHOENIX CONTACT USA DIN Rail Terminal Blocks 3210612

Description
Phoenix Contact 3210612
Request a Quote Datasheet
Description
Phoenix Contact 3210612
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 2073742 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2073742
DIN Rail Terminal Blocks 2073742
Phoenix Contact 3210612

Phoenix Contact 3210612

Supplier's Site
Terminal Blocks - Din Rail, Channel - 277-15317-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-15317-ND
Terminal Blocks - Din Rail, Channel 277-15317-ND
CONN TERM BLK FEED THRU 12-26AWG

CONN TERM BLK FEED THRU 12-26AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3210612 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3210612
DIN Rail Terminal Blocks 3210612
DIN Rail Terminal Blocks PTTBS 2,5-QUATTRO-PV

DIN Rail Terminal Blocks PTTBS 2,5-QUATTRO-PV

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2073742 277-15317-ND 3210612
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Push in Spring Clamp Push-In
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Dual Level Bridged DIN Rail Terminal Blocks
North American 12 to 26 AWG 26 to 12 AWG
International 0.14 to 4.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
High and Medium-Power Terminal Blocks - HP-ATB-175-4-01P - BlockMaster Electronics, Inc.
Specs
Mounting Options Screw Mount
Termination Options Screw Clamp
Features Cover
View Details
Component Terminal Block with Diode - 2004-1211/1000-400 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers