PHOENIX CONTACT USA DIN Rail Terminal Blocks 3210568

Description
Phoenix Contact 3210568
Request a Quote Datasheet
Description
Phoenix Contact 3210568
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 2073732 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2073732
DIN Rail Terminal Blocks 2073732
Phoenix Contact 3210568

Phoenix Contact 3210568

Supplier's Site
Terminal Blocks - Din Rail, Channel - 277-15314-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-15314-ND
Terminal Blocks - Din Rail, Channel 277-15314-ND
CONN TERM BLK FEED THRU 12-26AWG

CONN TERM BLK FEED THRU 12-26AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3210568 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3210568
DIN Rail Terminal Blocks 3210568
DIN Rail Terminal Blocks PTTB 2 5 OG

DIN Rail Terminal Blocks PTTB 2 5 OG

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2073732 277-15314-ND 3210568
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Push in Spring Clamp Push-In
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Dual level DIN Rail Terminal Blocks
North American 12 to 26 AWG 26 to 12 AWG
International 0.14 to 4.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Fuse terminal block - 2002-1981/1000-429 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers