PHOENIX CONTACT USA Standard Terminal Blocks 3210542

Description
Phoenix Contact 3210542 Terminal Block
Request a Quote Datasheet
Description
Phoenix Contact 3210542 Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Terminal Blocks - 2091740 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard Terminal Blocks
2091740
Standard Terminal Blocks 2091740
Phoenix Contact 3210542 Terminal Block

Phoenix Contact 3210542 Terminal Block

Supplier's Site
Terminal Blocks - Din Rail, Channel - 277-12498-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-12498-ND
Terminal Blocks - Din Rail, Channel 277-12498-ND
CONN TERM BLK FEED THRU 12-26AWG

CONN TERM BLK FEED THRU 12-26AWG

Buy Now Datasheet
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3210542
DIN Rail Terminal Blocks 3210542
DIN Rail Terminal Blocks PT 2,5-PE/3L

DIN Rail Terminal Blocks PT 2,5-PE/3L

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2091740 277-12498-ND 3210542
Product Name Standard Terminal Blocks Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Approvals RoHS Compliant RoHS Compliant
Contacts Pitch 5.20 mm (0.20 inches)
Body Material Polyamide
International 0.20 to 6.00 mm2 0.14 to 4.00 mm2
Termination Options Spring Clamp Push-In
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Type 90.15 - PCB socket - 9015 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CE Conformity Marks; IMQ-grande, CE-2, EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
8 x 4 to 20 mA in passive - profibus-interface-8-x-4-to-20-ma-in-passive - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
PCB High-Power Terminal Blocks - OULP-947-M-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB; Mounting Ears
Features Cover
Approvals UL Listing Mark
View Details