PHOENIX CONTACT USA Connectors, Interconnects -Terminal Blocks -Din Rail, Channel 3210512

Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks -Din Rail, Channel Series: CLIPLINE PT Package: Box Product Status: Active Type: Feed Through Number of Positions: 6 Number of Levels: 3; Connected Terminal - Width: 5.2mm Termination Style: Push In, Spring
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks -Din Rail, Channel Series: CLIPLINE PT Package: Box Product Status: Active Type: Feed Through Number of Positions: 6 Number of Levels: 3; Connected Terminal - Width: 5.2mm Termination Style: Push In, Spring
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Terminal Blocks -Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminal Blocks -Din Rail, Channel
Connectors, Interconnects -Terminal Blocks -Din Rail, Channel
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks -Din Rail, Channel Series: CLIPLINE PT Package: Box Product Status: Active Type: Feed Through Number of Positions: 6 Number of Levels: 3; Connected Terminal - Width: 5.2mm Termination Style: Push In, Spring

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects -Terminal Blocks -Din Rail, Channel
Series: CLIPLINE PT
Package: Box
Product Status: Active
Type: Feed Through
Number of Positions: 6
Number of Levels: 3; Connected
Terminal - Width: 5.2mm
Termination Style: Push In, Spring

Buy Now Datasheet
Singapore, Singapore
500V 20A Electronic Connector
369-3210512
500V 20A Electronic Connector 369-3210512
6 Pos Multi-Level Terminal Block, 500V, 20A, DIN Rail Product overview: 3210512 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 20A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 500V, 20A, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3210512 can be used for catalog matching and distributor lookup.

6 Pos Multi-Level Terminal Block, 500V, 20A, DIN Rail Product overview: 3210512 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 20A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 500V, 20A, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3210512 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Din Rail, Channel - 277-3971-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
277-3971-ND
Din Rail, Channel 277-3971-ND
Terminal Block Connector 6 Position Feed Through Gray 12-26 AWG

Terminal Block Connector 6 Position Feed Through Gray 12-26 AWG

Buy Now Datasheet
Din Rail, Channel - 3210512 - ODG (Origin Data Global)
Shenzhen, China
Din Rail, Channel
3210512
Din Rail, Channel 3210512
CONN TERM BLK FEED THRU 12-26AWG

CONN TERM BLK FEED THRU 12-26AWG

Supplier's Site Datasheet
Pt 2 5-3Pv Phoenix Contact - 16X4696 - Newark, An Avnet Company
Chicago, IL, United States
Pt 2 5-3Pv Phoenix Contact
16X4696
Pt 2 5-3Pv Phoenix Contact 16X4696
PT 2 5-3PV

PT 2 5-3PV

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 369-3210512 277-3971-ND 3210512 16X4696
Product Name Connectors, Interconnects -Terminal Blocks -Din Rail, Channel 500V 20A Electronic Connector Din Rail, Channel Din Rail, Channel Pt 2 5-3Pv Phoenix Contact
Connector Type DIN Connector DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data