PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3210321

Description
CONN TERM BLK DISCONN 16-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK DISCONN 16-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-10554-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-10554-ND
Terminal Blocks - Din Rail, Channel 277-10554-ND
CONN TERM BLK DISCONN 16-26AWG

CONN TERM BLK DISCONN 16-26AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 8666724 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8666724
DIN Rail Terminal Blocks 8666724
Phoenix Contact 3210321

Phoenix Contact 3210321

Supplier's Site
DIN Rail Terminal Blocks - 3210321 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3210321
DIN Rail Terminal Blocks 3210321
DIN Rail Terminal Blocks PT 1,5/S-QUATTRO-MT

DIN Rail Terminal Blocks PT 1,5/S-QUATTRO-MT

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-10554-ND 8666724 3210321
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks DIN Rail Terminal Blocks
Termination Options Push In Push in Push-In
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 16 to 26 AWG 26 to 14 AWG
International 0.14 to 1.50 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Pluggable Terminal Blocks - CIMXX0V6 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Flange Screws
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
TERM BLCK Rail MTD 1P 30A BLU - 1492-H1B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
View Details
2 suppliers