TERM BLOCK PLUG 1POS STR
DIN Rail Terminal Blocks PP-H 2,5/1-L GNYE
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2015134 | 277-15303-ND | 3210088 |
| Product Name | Pluggable Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets | DIN Rail Terminal Blocks |
| Features | Terminal Plug | Terminal Plug; Interlocking (Side) | |
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; UL 94 V-0 |
| # of Contacts | 1 | 1 | 1 |
| Contacts Pitch | 5.20 mm (0.20 inches) | 5.20 mm (0.20 inches) | |
| Body Material | Polyamide | Polyamide (PA), Nylon |