PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3209580

Description
CONN TERM BLK FEED THRU 12-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 12-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-12489-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-12489-ND
Terminal Blocks - Din Rail, Channel 277-12489-ND
CONN TERM BLK FEED THRU 12-26AWG

CONN TERM BLK FEED THRU 12-26AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 8580236 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8580236
DIN Rail Terminal Blocks 8580236
Phoenix Contact 3209580

Phoenix Contact 3209580

Supplier's Site
DIN Rail Terminal Blocks - 3209580 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3209580
DIN Rail Terminal Blocks 3209580
DIN Rail Terminal Blocks PT 2,5-QUATTRO RD

DIN Rail Terminal Blocks PT 2,5-QUATTRO RD

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-12489-ND 8580236 3209580
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks DIN Rail Terminal Blocks
Termination Options Spring Clamp Push in Push-In
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 12 to 26 AWG 12 AWG 26 to 12 AWG
International 0.14 to 4.00 mm2 0.14 to 4.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.307 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Double-deck terminal block - Component Terminal Block with Diode - 2002-2214/1000-492 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details