PHOENIX CONTACT USA DIN Rail Terminal Blocks 3208760

Description
Phoenix Contact 3208760
Request a Quote Datasheet
Description
Phoenix Contact 3208760
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 8158889 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8158889
DIN Rail Terminal Blocks 8158889
Phoenix Contact 3208760

Phoenix Contact 3208760

Supplier's Site
Terminal Blocks - Din Rail, Channel - 277-12484-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-12484-ND
Terminal Blocks - Din Rail, Channel 277-12484-ND
CONN TERM BLK FEED THRU 4-20 AWG

CONN TERM BLK FEED THRU 4-20 AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3208760 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3208760
DIN Rail Terminal Blocks 3208760
DIN Rail Terminal Blocks PT 16-TWIN N

DIN Rail Terminal Blocks PT 16-TWIN N

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 8158889 277-12484-ND 3208760
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Push in Spring Clamp Push-In
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
North American 4 AWG 4 to 20 AWG 20 to 4 AWG
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
International 0.50 to 25.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2872.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H1.00/10-D
North American 18 AWG
View Details
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2257 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers