The PSQXX0M1 is a 2- to 11-pole PCB terminal block with a 5 mm pitch, rated for 300 V and 24 A, accepting wire sizes from 0.05 to 1.5 mm² (30-11 AWG). It features a modular, medium tower side configuration, M3 screw terminals with a recommended tightening torque of 0.8 Nm, and a stripping length of 7.0 mm. The insulating housing is made of PA polyamide, colored green, with nickel-plated copper alloy screws and contacts. It operates from -40°C to +105°C, has a contact resistance under 15 mOhm, and insulation resistance over 1 GOhm. Maximum PCB thickness is 2.4 mm with a minimum hole diameter of 1.4 mm. It meets UL, CSA, VDE, and IMQ approvals.
BlockMaster Electronic’s Wire Guard Terminal Blocks have a variety of amperage, terminal sizes, and pole ranges to suit the needs of your projects.
| BlockMaster Electronics, Inc. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | PSQXX0M1 |
| Product Name | PCB Terminal Blocks with Wire Guard |
| Mounting Options | PCB |
| Features | Modular |
| Approvals | UL Recognized Component Mark (US and Canadian); ROHS |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Terminal Block Type | Power Distribution Blocks; PCB Terminal Blocks |