PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3208544

Description
CONN TERM BLK FEED THRU 14-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 14-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-15283-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-15283-ND
Terminal Blocks - Din Rail, Channel 277-15283-ND
CONN TERM BLK FEED THRU 14-26AWG

CONN TERM BLK FEED THRU 14-26AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3208544 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3208544
DIN Rail Terminal Blocks 3208544
DIN Rail Terminal Blocks PTTB 1,5/S-L/N

DIN Rail Terminal Blocks PTTB 1,5/S-L/N

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-15283-ND 3208544
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Spring Clamp Push-In
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Dual level DIN Rail Terminal Blocks
North American 14 to 26 AWG 26 to 14 AWG
International 0.14 to 1.50 mm2
Unlock Full Specs
to access all available technical data

Similar Products

68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Double-deck terminal block - Through terminal block - 2000-2232 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminal Block, Barrier, 3 Position, 22-14Awg; No. Of Rows Blockmaster Electronics - 12P6771 - Newark, An Avnet Company
Specs
North American 22 to 14 AWG
Voltage Rating 300 volts
Current Rating 25 amps
View Details