PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3208359

Description
CONN TERM BLK FEED THRU 14-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 14-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-9810-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-9810-ND
Terminal Blocks - Din Rail, Channel 277-9810-ND
CONN TERM BLK FEED THRU 14-26AWG

CONN TERM BLK FEED THRU 14-26AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 8579911 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8579911
DIN Rail Terminal Blocks 8579911
Phoenix Contact 3208359

Phoenix Contact 3208359

Supplier's Site
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3208359
DIN Rail Terminal Blocks 3208359
DIN Rail Terminal Blocks PT 1,5/S-QUATTRO-U

DIN Rail Terminal Blocks PT 1,5/S-QUATTRO-U

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-9810-ND 8579911 3208359
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks DIN Rail Terminal Blocks
Termination Options Spring Clamp Push in Push-In
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 14 to 26 AWG 16 AWG 26 to 14 AWG
International 0.14 to 1.50 mm2 0.14 to 1.50 mm2
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 604-1 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1545
# of Contacts 1
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-06A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminals - 2622.0/100 - Powell Electronics, Inc.
Specs
North American 22 AWG
View Details