CONN TERM BLK FEED THRU 14-26AWG
DIN Rail Terminal Blocks Feed trhu Term blocl PT 1.5/S-TwinRd
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 8579876 | 277-15280-ND | 3208156 |
| Product Name | DIN Rail Terminal Blocks | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks |
| Termination Options | Push in | Spring Clamp | Push-In |
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; RoHS Compliant |
| North American | 16 AWG | 14 to 26 AWG | |
| International | 0.14 to 1.50 mm2 | 0.14 to 1.50 mm2 |