PHOENIX CONTACT USA Electronic Connector 3208126

Description
DIN Rail Terminal Blocks PT 1,5/S BU Product overview: 3208126 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3208126 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIN Rail Terminal Blocks PT 1,5/S BU Product overview: 3208126 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3208126 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
369-3208126
Electronic Connector 369-3208126
DIN Rail Terminal Blocks PT 1,5/S BU Product overview: 3208126 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3208126 can be used for catalog matching and distributor lookup.

DIN Rail Terminal Blocks PT 1,5/S BU Product overview: 3208126 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3208126 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Din Rail, Channel - 277-9621-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
277-9621-ND
Din Rail, Channel 277-9621-ND
Terminal Block Connector 2 Position Feed Through Blue 14-26 AWG

Terminal Block Connector 2 Position Feed Through Blue 14-26 AWG

Buy Now Datasheet
Connectors, Interconnects- Terminal Blocks- Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Terminal Blocks- Din Rail, Channel
Connectors, Interconnects- Terminal Blocks- Din Rail, Channel
Manufacturer: Phoenix Contact Category: Connectors, Interconnects- Terminal Blocks- Din Rail, Channel Series: CLIPLINE PT Package: Bulk Product Status: Active Type: Feed Through Number of Positions: 2 Termination Style: Push In, Spring Wire Gauge or Range - AWG: 14-26 AWG Wire Gauge or Range - mm²: 0.14-1.5mm²

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects- Terminal Blocks- Din Rail, Channel
Series: CLIPLINE PT
Package: Bulk
Product Status: Active
Type: Feed Through
Number of Positions: 2
Termination Style: Push In, Spring
Wire Gauge or Range - AWG: 14-26 AWG
Wire Gauge or Range - mm²: 0.14-1.5mm²

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 369-3208126 277-9621-ND
Product Name Electronic Connector Din Rail, Channel Connectors, Interconnects- Terminal Blocks- Din Rail, Channel
Termination Push-In
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1207-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details