PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3206416

Description
CONN TERM BLK FEED THRU 14-20AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 14-20AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-2046-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-2046-ND
Terminal Blocks - Din Rail, Channel 277-2046-ND
CONN TERM BLK FEED THRU 14-20AWG

CONN TERM BLK FEED THRU 14-20AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 6274415 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
6274415
DIN Rail Terminal Blocks 6274415
Phoenix Contact 3206416

Phoenix Contact 3206416

Supplier's Site
QTC 2.5; terminal block, din rail, 2 conductor, 24 A, 800 V, 20-14AWG - 70169612 - Allied Electronics, Inc.
Fort Worth, TX, USA
QTC 2.5; terminal block, din rail, 2 conductor, 24 A, 800 V, 20-14AWG
70169612
QTC 2.5; terminal block, din rail, 2 conductor, 24 A, 800 V, 20-14AWG 70169612
Connect the conductor without having to strip it first. The quick connection system permits a drastic reduction of up to 60% in wiring time. The conductor connection is simple reliable and fast requiring only the aid of a standard screw driver. Features: Insulation Displacement Connection Technology Connect the Conductor without Having to Strip it First Time Savings of Up to 60% Most Compact Design on the Market

Connect the conductor without having to strip it first. The quick connection system permits a drastic reduction of up to 60% in wiring time. The conductor connection is simple reliable and fast requiring only the aid of a standard screw driver.
Features:

  • Insulation Displacement Connection Technology
  • Connect the Conductor without Having to Strip it First
  • Time Savings of Up to 60%
  • Most Compact Design on the Market
Supplier's Site
DIN Rail Terminal Blocks - 3206416 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3206416
DIN Rail Terminal Blocks 3206416
DIN Rail Terminal Blocks QTC 2.5 FEEDTHRU TERM BLK

DIN Rail Terminal Blocks QTC 2.5 FEEDTHRU TERM BLK

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-2046-ND 6274415 70169612 3206416
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks QTC 2.5; terminal block, din rail, 2 conductor, 24 A, 800 V, 20-14AWG DIN Rail Terminal Blocks
Termination Options Insulation Displacement Quick connect Quick
Approvals RoHS Compliant RoHS Compliant UL Recognized Component Mark (US and Canadian) VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Single Feed Through DIN Rail Terminal Blocks
North American 14 to 20 AWG 14 to 20 AWG 20 to 14 AWG
International 0.50 to 2.50 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminal Strip-Standard - 806 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Standard
# of Contacts 2
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-08D1-V1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Terminals - 2850.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details