PHOENIX CONTACT USA Terminal Block Wire Ferrules 3202892

Description
Black Wire Ferrule Connector 16 AWG (1.50mm²) Single Wire
Request a Quote Datasheet
Description
Black Wire Ferrule Connector 16 AWG (1.50mm²) Single Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrules - 277-15266-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
277-15266-ND
Terminal Block Wire Ferrules 277-15266-ND
Black Wire Ferrule Connector 16 AWG (1.50mm²) Single Wire

Black Wire Ferrule Connector 16 AWG (1.50mm²) Single Wire

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
364-3202892
Electronic Connector 364-3202892
Ferrules Terminal Electrolytic Copper Black 14mm Product overview: 3202892 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminal Block Wire Ferrules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 364-3202892 can be used for catalog matching and distributor lookup.

Ferrules Terminal Electrolytic Copper Black 14mm Product overview: 3202892 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminal Block Wire Ferrules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 364-3202892 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Terminals
3202892
Terminals 3202892
Terminals AI 1,5 - 8 BK- GB-1000

Terminals AI 1,5 - 8 BK- GB-1000

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-15266-ND 364-3202892 3202892
Product Name Terminal Block Wire Ferrules Electronic Connector Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×2 Short 14.5mm - 114555P6 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers