Gray Wire Ferrule Connector DIN 18 AWG (0.75mm²) Single Wire
Manufacturer: Phoenix Contact
Win Source Part Number: 1332322-3200690
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Type: Single Wire
Color: Gray
Standard Package: 100
Style: DIN
Length - Overall: 12.00mm
Insulation: Insulated
Size: 18 AWG (0.75mm²)
Length - Pin: 6.00mm
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Other Part Number: AI 0,75- 6 GY,AI0,75-6GY,320069
RoHS Status: RoHS Compliant
Ferrules Terminal Electrolytic Copper Gray F 12mm Product overview: 3200690 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminal Block Wire Ferrules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 364-3200690 can be used for catalog matching and distributor lookup.
Terminals .75mm GY 18AWG AI0.75-6 GY
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-5460-ND | 1332322-3200690 | 364-3200690 | 3200690 |
| Product Name | Terminal Block Wire Ferrules | Connectors, Interconnects - Terminal Blocks - Terminal Block Accessories - Terminal Block Wire Ferrules | Electronic Connector | Terminals |
| Connector Type | DIN Connector |