PHOENIX CONTACT USA Terminal Block Wire Ferrules 3200535

Description
Gray Wire Ferrule Connector DIN, W 12 AWG (4.00mm²) Single Wire
Request a Quote Datasheet
Description
Gray Wire Ferrule Connector DIN, W 12 AWG (4.00mm²) Single Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrules - 277-2196-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
277-2196-ND
Terminal Block Wire Ferrules 277-2196-ND
Gray Wire Ferrule Connector DIN, W 12 AWG (4.00mm²) Single Wire

Gray Wire Ferrule Connector DIN, W 12 AWG (4.00mm²) Single Wire

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
364-3200535
Electronic Connector 364-3200535
Ferrule, 12AWG, 17mm, Copper Alloy, Insulated, Female Product overview: 3200535 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminal Block Wire Ferrules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 364-3200535 can be used for catalog matching and distributor lookup.

Ferrule, 12AWG, 17mm, Copper Alloy, Insulated, Female Product overview: 3200535 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminal Block Wire Ferrules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 364-3200535 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
3200535
Terminals 3200535
Terminals 4mm GY 12AWG

Terminals 4mm GY 12AWG

Buy Now Datasheet
Ai 4 -10 Gy Phoenix Contact - 16X4340 - Newark, An Avnet Company
Chicago, IL, United States
Ai 4 -10 Gy Phoenix Contact
16X4340
Ai 4 -10 Gy Phoenix Contact 16X4340
AI 4 -10 GY

AI 4 -10 GY

Supplier's Site
Terminal Block Accessories - 3200535 - ODG (Origin Data Global)
Shenzhen, China
Terminal Block Accessories
3200535
Terminal Block Accessories 3200535
CONN FERRULE DIN/W TYP 12AWG GRY

CONN FERRULE DIN/W TYP 12AWG GRY

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-2196-ND 364-3200535 3200535 16X4340 3200535
Product Name Terminal Block Wire Ferrules Electronic Connector Terminals Ai 4 -10 Gy Phoenix Contact Terminal Block Accessories
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details