PHOENIX CONTACT USA Bootlace Ferrules 3200043

Description
Phoenix Contact 3200043 Ferrule
Request a Quote Datasheet
Description
Phoenix Contact 3200043 Ferrule
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bootlace Ferrules - 1860166 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bootlace Ferrules
1860166
Bootlace Ferrules 1860166
Phoenix Contact 3200043 Ferrule

Phoenix Contact 3200043 Ferrule

Supplier's Site
Terminal Blocks - Accessories - Wire Ferrules - 277-2190-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Accessories - Wire Ferrules
277-2190-ND
Terminal Blocks - Accessories - Wire Ferrules 277-2190-ND
CONN FERRULE DIN 16AWG BLACK

CONN FERRULE DIN 16AWG BLACK

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
3200043
Terminals 3200043
Terminals 1.5mm BK 16AWG

Terminals 1.5mm BK 16AWG

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 1860166 277-2190-ND 3200043
Product Name Bootlace Ferrules Terminal Blocks - Accessories - Wire Ferrules Terminals
Terminal Type Ferrule Terminal; Bootlace Ferrules Barrel, Bullet
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Terminals - Turret Connectors - 36-1527-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details