Phoenix Contact 3075870 Terminal Block
TERM BLK NEMA 2POS 17.0MM GRAY
DIN Rail Terminal Blocks RSC 6
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2702668 | 277-12473-ND | 3075870 |
| Product Name | DIN Rail Terminal Blocks | Terminal Blocks - Specialized | DIN Rail Terminal Blocks |
| Mounting Options | DIN Rail | 15 mm DIN Rail; 32 mm DIN Rail; 35 mm DIN Rail | |
| Termination Options | Bolt and Nut | Bolt | |
| Approvals | RoHS Compliant | VDE Component Mark; UL 94 V-0 | |
| Terminal Block Type | Single Feed Through | DIN Rail Terminal Blocks | |
| North American | 2 to 12 AWG | 12 to 2 AWG |