Modular Terminal Block Product overview: 3074130 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3074130 can be used for catalog matching and distributor lookup.
Terminal Block Connector 2 Position Feed Through Gray 2-8 AWG
Manufacturer: Phoenix Contact
Win Source Part Number: 1332172-3074130
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Type: Feed Through
Number of Positions: 2
Number of Levels: 1
Termination Style: Screw
Current - IEC: 125 A
Voltage - IEC: 800V
Wire Gauge or Range - AWG: 2-8 AWG
Wire Gauge or Range - mm2: 10-35mm²
Color: Gray
Material - Insulation: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Standard Package: 50
Terminal - Width: 16.0mm
Stripping Length: 16mm
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: Not Applicable
HTSUS: 8536.69.8000
Other Part Number: 277-3862,3074130-ND,
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 369-3074130 | 277-3862-ND | 1332172-3074130 |
| Product Name | Electronic Connector | Din Rail, Channel | Connectors, Interconnects - Terminal Blocks - Din Rail, Channel |
| Termination | Screw |