PHOENIX CONTACT USA Panel Mount 3073335

Description
2 Position Terminal Block Bolt/Screw Clamp - Wire Entry 90° to Panel Gray
Request a Quote Datasheet
Description
2 Position Terminal Block Bolt/Screw Clamp - Wire Entry 90° to Panel Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount - 277-15240-ND - DigiKey
Thief River Falls, MN, United States
Panel Mount
277-15240-ND
Panel Mount 277-15240-ND
2 Position Terminal Block Bolt/Screw Clamp - Wire Entry 90° to Panel Gray

2 Position Terminal Block Bolt/Screw Clamp - Wire Entry 90° to Panel Gray

Buy Now Datasheet
Connectors, Interconnects Terminal Blocks Panel Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Panel Mount
Connectors, Interconnects Terminal Blocks Panel Mount
Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Panel Mount Current - UL: 65 A Voltage - UL: 600 V Color: Gray Package: Bulk Alternative Parts (Cross-Reference): Cross Product Status: Active Front Panel Wire Connection: Bolt/Screw Clamp - Wire Entry 90° to Panel Rear Panel Wire Connection: Bolt/Screw Clamp - Wire Entry 90° to Panel Panel Mount Type: 2 Piece

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects Terminal Blocks Panel Mount
Current - UL: 65 A
Voltage - UL: 600 V
Color: Gray
Package: Bulk
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Front Panel Wire Connection: Bolt/Screw Clamp - Wire Entry 90° to Panel
Rear Panel Wire Connection: Bolt/Screw Clamp - Wire Entry 90° to Panel
Panel Mount Type: 2 Piece

Buy Now Datasheet
Singapore, Singapore
57A Electronic Connector
425-3073335
57A Electronic Connector 425-3073335
Conn Feed-Through Terminal Block 2 POS Screw Cable Mount 57A Product overview: 3073335 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 57A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 57A, Electronic Connector, Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 425-3073335 can be used for catalog matching and distributor lookup.

Conn Feed-Through Terminal Block 2 POS Screw Cable Mount 57A Product overview: 3073335 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 57A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 57A, Electronic Connector, Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 425-3073335 can be used for catalog matching and distributor lookup.

Supplier's Site
Panel Mount - 3073335 - ODG (Origin Data Global)
Shenzhen, China
Panel Mount
3073335
Panel Mount 3073335
TERM BLK SCREW CLAMP 2POS GRAY

TERM BLK SCREW CLAMP 2POS GRAY

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-15240-ND 425-3073335 3073335
Product Name Panel Mount Connectors, Interconnects Terminal Blocks Panel Mount 57A Electronic Connector Panel Mount
Contact Size (AWG) 6 to 20 AWG 6 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male, RG58C/U - 8901 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
MCX (F) R/A PCB Mount Connector - ET-MFRA-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Gender Female / Jack
Geometry Right Angle
Mounting PCB Mount
View Details