PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3070354

Description
CONN TERM BLK FEED THRU 6-20 AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 6-20 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-15237-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-15237-ND
Terminal Blocks - Din Rail, Channel 277-15237-ND
CONN TERM BLK FEED THRU 6-20 AWG

CONN TERM BLK FEED THRU 6-20 AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 8558598 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8558598
DIN Rail Terminal Blocks 8558598
Phoenix Contact 3070354

Phoenix Contact 3070354

Supplier's Site
DIN Rail Terminal Blocks - 3070354 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3070354
DIN Rail Terminal Blocks 3070354
DIN Rail Terminal Blocks USST 10

DIN Rail Terminal Blocks USST 10

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-15237-ND 8558598 3070354
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks DIN Rail Terminal Blocks
Termination Options Screw Clamp; Spring Clamp Screw Clamp; Screw Screw Clamp; Screw
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 6 to 20 AWG 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-04A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminal Block, Barrier, 3 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6786 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 300 volts
Current Rating 20 amps
View Details
Double-deck terminal block - Through terminal block - 2002-2232 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers