PHOENIX CONTACT USA DIN Rail Terminal Blocks 3064085

Description
Phoenix Contact 3064085
Request a Quote Datasheet
Description
Phoenix Contact 3064085
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 2016575 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2016575
DIN Rail Terminal Blocks 2016575
Phoenix Contact 3064085

Phoenix Contact 3064085

Supplier's Site
Terminal Blocks - Din Rail, Channel - 277-3617-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3617-ND
Terminal Blocks - Din Rail, Channel 277-3617-ND
CONN TERM BLK FEED THRU 12-26AWG

CONN TERM BLK FEED THRU 12-26AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3064085 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3064085
DIN Rail Terminal Blocks 3064085
DIN Rail Terminal Blocks UT 2.5-MTD 26-12AWG 20A

DIN Rail Terminal Blocks UT 2.5-MTD 26-12AWG 20A

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2016575 277-3617-ND 3064085
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Screw Clamp; Screw Screw Clamp Screw Clamp; Screw
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 12 to 26 AWG 26 to 12 AWG
International 0.14 to 4.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.213 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Through terminal block - 2004-1205 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details