PHOENIX CONTACT USA DIN Rail Terminal Blocks 3064030

Description
DIN Rail Terminal Blocks UT 4-QUATTRO-TG P/P
Datasheet
Description
DIN Rail Terminal Blocks UT 4-QUATTRO-TG P/P
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 3064030 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3064030
DIN Rail Terminal Blocks 3064030
DIN Rail Terminal Blocks UT 4-QUATTRO-TG P/P

DIN Rail Terminal Blocks UT 4-QUATTRO-TG P/P

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 3064030
Product Name DIN Rail Terminal Blocks
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type DIN Rail Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
Terminal Block for 3 Wire Cable - 82021020 - Interpower
Specs
Operating Temperature ? to 150 C (? to 302 F)
# of Contacts 3
Body Material Polyamide 6.6
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4H-09A1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers